Vishay Precision Group 10V 0.5W Zener Diode 1N5240B-TR

Description
Zener Diode, 10V V(Z), 5%, 0.5W, Product overview: 1N5240B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5240B-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 10V V(Z), 5%, 0.5W, Product overview: 1N5240B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5240B-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 0.5W Zener Diode
287-1N5240B-TR
10V 0.5W Zener Diode 287-1N5240B-TR
Zener Diode, 10V V(Z), 5%, 0.5W, Product overview: 1N5240B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5240B-TR can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 5%, 0.5W, Product overview: 1N5240B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5240B-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 8115995P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8115995P
Zener Diodes 8115995P
Zener Diode 10V 5% 500mW DO-35

Zener Diode 10V 5% 500mW DO-35

Supplier's Site
Zener Diodes - 8115995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8115995
Zener Diodes 8115995
Zener Diode 10V 5% 500mW DO-35

Zener Diode 10V 5% 500mW DO-35

Supplier's Site
Zener Diodes - 1452661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452661
Zener Diodes 1452661
Zener Diode 10V 5% 500mW DO-35

Zener Diode 10V 5% 500mW DO-35

Supplier's Site
Single Zener Diodes - 1N5240BVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5240BVSCT-ND
Single Zener Diodes 1N5240BVSCT-ND
Zener Diode 10V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 10V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5240BVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5240BVSTR-ND
Single Zener Diodes 1N5240BVSTR-ND
Zener Diode 10V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 10V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Vishay - 18M3546 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Vishay
18M3546
Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Vishay 18M3546
ZENER DIODE, 500mW, 10V, DO-35; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 10V, DO-35; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 500Mw, 10V, Do-35, Full Reel; Zener Voltage Nom Vishay - 55R1262 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 10V, Do-35, Full Reel; Zener Voltage Nom Vishay
55R1262
Zener Diode, 500Mw, 10V, Do-35, Full Reel; Zener Voltage Nom Vishay 55R1262
ZENER DIODE, 500mW, 10V, DO-35, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 10V, DO-35, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5240B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5240B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5240B-TR
DIODE ZENER 10V 500MW DO35

DIODE ZENER 10V 500MW DO35

Supplier's Site
Diode, Zener; 10 V; 500 mW; DO-35; 17; 3; 300; 20 mA Test Current - 70061642 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 10 V; 500 mW; DO-35; 17; 3; 300; 20 mA Test Current
70061642
Diode, Zener; 10 V; 500 mW; DO-35; 17; 3; 300; 20 mA Test Current 70061642
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5240B-TR 8115995P 8115995 1N5240BVSCT-ND 18M3546 1N5240B-TR 70061642
Product Name 10V 0.5W Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Diode, Zener; 10 V; 500 mW; DO-35; 17; 3; 300; 20 mA Test Current
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOD-27 Do-35 DO-35; DO-35 DO-35 (DO-204AH); DO-35 DO-35
Pin Count 2 2
PD 500 milliwatts 500 milliwatts
Tj ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data