Vishay Precision Group Single Zener Diodes 1N5239B-TR

Description
Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5239BGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5239BGITR-ND
Single Zener Diodes 1N5239BGITR-ND
Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5239BGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5239BGICT-ND
Single Zener Diodes 1N5239BGICT-ND
Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Singapore, Singapore
9.1V 0.5W Zener Diode
287-1N5239B-TR
9.1V 0.5W Zener Diode 287-1N5239B-TR
Zener Diode, 9.1V V(Z), 5%, 0.5W, Product overview: 1N5239B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5239B-TR can be used for catalog matching and distributor lookup.

Zener Diode, 9.1V V(Z), 5%, 0.5W, Product overview: 1N5239B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5239B-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5239B-TR - 1002214-1N5239B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5239B-TR
1002214-1N5239B-TR
Diodes - Zener - Single - 1N5239B-TR 1002214-1N5239B-TR
Manufacturer: Vishay Win Source Part Number: 1002214-1N5239B-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 7V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002214-1N5239B-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5239B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5239B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5239B-TR
DIODE ZENER 9.1V 500MW DO35

DIODE ZENER 9.1V 500MW DO35

Supplier's Site
Diode, Zener; 9.1 V; 500 mW; DO-35; 10;3; 300; 20 mA Test Current - 70061641 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 9.1 V; 500 mW; DO-35; 10;3; 300; 20 mA Test Current
70061641
Diode, Zener; 9.1 V; 500 mW; DO-35; 10;3; 300; 20 mA Test Current 70061641
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Vishay - 18M3545 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Vishay
18M3545
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Vishay 18M3545
ZENER DIODE, 500mW, 9.1V, DO-35; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 9.1V, DO-35; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 9.1V, Do-35, Full Reel; Zener Voltage Nom Vishay - 55R1261 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 9.1V, Do-35, Full Reel; Zener Voltage Nom Vishay
55R1261
Zener Diode, 500Mw, 9.1V, Do-35, Full Reel; Zener Voltage Nom Vishay 55R1261
ZENER DIODE, 500mW, 9.1V, DO-35, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 9.1V, DO-35, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5239B-TR
Zener Diodes 1N5239B-TR
Zener Diodes 9.1 Volt 0.5 Watt

Zener Diodes 9.1 Volt 0.5 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5239BGITR-ND 287-1N5239B-TR 1002214-1N5239B-TR 1N5239B-TR 70061641 18M3545 1N5239B-TR
Product Name Single Zener Diodes 9.1V 0.5W Zener Diode Diodes - Zener - Single - 1N5239B-TR Discrete Semiconductor Products - Diodes - Zener Diode, Zener; 9.1 V; 500 mW; DO-35; 10;3; 300; 20 mA Test Current Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Vishay Zener Diodes
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F)
RoHS Compliant RoHS RoHS
Life Cycle Stage Active Active
Package DO-35 DO-35 (DO-204AH); DO-35 DO-35 DO-35; DO-35 DO-35-2; DO-35
VZ 9.1 volts 9.1 volts
Unlock Full Specs
to access all available technical data