Vishay Precision Group Single Zener Diodes 1N5239B-TAP

Description
Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5239B-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5239B-TAPGICT-ND
Single Zener Diodes 1N5239B-TAPGICT-ND
Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5239B-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5239B-TAPGITB-ND
Single Zener Diodes 1N5239B-TAPGITB-ND
Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - 1N5239B-TAP - 713024-1N5239B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5239B-TAP
713024-1N5239B-TAP
Diodes - Zener - Single - 1N5239B-TAP 713024-1N5239B-TAP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 713024-1N5239B-TAP Packaging: Cut Tape (CT) Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 9.1V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Temperature Range - Operating: 175°C Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 10 Ohms Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 3μA at 7V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 713024-1N5239B-TAP
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 9.1V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Temperature Range - Operating: 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 10 Ohms
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 3μA at 7V

Buy Now
Singapore, Singapore
9.1V 0.5W Zener Diode
287-1N5239B-TAP
9.1V 0.5W Zener Diode 287-1N5239B-TAP
Zener Diode, 9.1V V(Z), 5%, 0.5W, Product overview: 1N5239B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5239B-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 9.1V V(Z), 5%, 0.5W, Product overview: 1N5239B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5239B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5239B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5239B-TAP
Discrete Semiconductor Products - Diodes - Zener 1N5239B-TAP
DIODE ZENER 9.1V 500MW DO35

DIODE ZENER 9.1V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Vishay - 18M3544 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Vishay
18M3544
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Vishay 18M3544
ZENER DIODE, 500mW, 9.1V, DO-35; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 9.1V, DO-35; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5239B-TAP
Zener Diodes 1N5239B-TAP
Zener Diodes 9.1 Volt 0.5W 5%

Zener Diodes 9.1 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5239B-TAPGICT-ND 713024-1N5239B-TAP 287-1N5239B-TAP 1N5239B-TAP 18M3544 1N5239B-TAP
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5239B-TAP 9.1V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Vishay Zener Diodes
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) 175 C (347 F) ? to 175 C (? to 347 F)
VZ 9.1 volts 9.1 volts 9.1 volts
ZZT 10 ohms 10 ohms 10 ohms
IR 0.0030 mA 3 mA
Package Tape and Reel DO-35 (DO-204AH); DO-35 DO-35; DO-35 DO-35-2; DO-35
Unlock Full Specs
to access all available technical data