Vishay Precision Group Single Zener Diodes 1N5237B-TR

Description
Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5237BVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5237BVSTR-ND
Single Zener Diodes 1N5237BVSTR-ND
Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5237BVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5237BVSCT-ND
Single Zener Diodes 1N5237BVSCT-ND
Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5237B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5237B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5237B-TR
DIODE ZENER 8.2V 500MW DO35

DIODE ZENER 8.2V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5237B-TR
Zener Diodes 1N5237B-TR
Zener Diodes 8.2 Volt 0.5 Watt

Zener Diodes 8.2 Volt 0.5 Watt

Buy Now Datasheet
Zener Diode, 500Mw, 8.2V, Do-35; Zener Voltage Nom Vishay - 18M3542 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 8.2V, Do-35; Zener Voltage Nom Vishay
18M3542
Zener Diode, 500Mw, 8.2V, Do-35; Zener Voltage Nom Vishay 18M3542
ZENER DIODE, 500mW, 8.2V, DO-35; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 8.2V, DO-35; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, Aec-Q101, 8.2V, Do-204Ah; Zener Voltage Nom Vishay - 97H8499 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 8.2V, Do-204Ah; Zener Voltage Nom Vishay
97H8499
Zener Diode, Aec-Q101, 8.2V, Do-204Ah; Zener Voltage Nom Vishay 97H8499
ZENER DIODE, AEC-Q101, 8.2V, DO-204AH; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 8.2V, DO-204AH; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5237BVSTR-ND 1N5237B-TR 1N5237B-TR 18M3542 97H8499
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 8.2V, Do-35; Zener Voltage Nom Vishay Zener Diode, Aec-Q101, 8.2V, Do-204Ah; Zener Voltage Nom Vishay
Life Cycle Stage Active
Package DO-35 (DO-204AH); DO-35 DO-35-2; DO-35 DO-35; DO-35 DO-204AH
VZ 8.2 volts
ZZT 8 ohms
IR 3 mA
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1221222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4732A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers