Vishay Precision Group Zener Voltage Nom Vishay 1N5236B-TR.

Description
Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:AEC-Q1 01 RoHS Compliant: Yes
Datasheet
Description
Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:AEC-Q1 01 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Vishay - 28AC6664 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Vishay
28AC6664
Zener Voltage Nom Vishay 28AC6664
Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:AEC-Q1 01 RoHS Compliant: Yes

Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 28AC6664
Product Name Zener Voltage Nom Vishay
Package DO-35; DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1826962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4485US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Dual Zener diodes - BZB84-C8V2,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
6 suppliers