Zener Diode, 7.5V V(Z), 5%, 0.5W, Product overview: 1N5236B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5236B-TR can be used for catalog matching and distributor lookup.
Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803515-1N5236B-TR
Packaging: Reel
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 7.5V
Supplier Device Package: DO-35
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 6 Ohms
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 3μA at 6V
Part Number Series: 1N5236
Zener Diodes 7.5 Volt 0.5 Watt
DIODE ZENER 7.5V 500MW DO35
DIODE, ZENER, 7.5V, 500MW, DO-204AH; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE, ZENER, 7.5V, 500MW, DO-204AH, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N5236B-TR | 112-1N5236B-CT-ND | 803515-1N5236B-TR | 1N5236B-TR | 1N5236B-TR | 18X0164 |
| Product Name | 7.5V 0.5W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - 1N5236B-TR | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 7.5V, 500Mw, Do-204Ah; Zener Voltage Nom Vishay |
| Package | Tape and Reel | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | DO-204AH | ||
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 7.5 volts | 7.5 volts | 7.5 volts | |||
| ZZT | 6 ohms | 6 ohms | 6 ohms | |||
| PD | 500 milliwatts | 500 milliwatts |