Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diodes 7.5 Volt 0.5W 5%
DIODE ZENER 7.5V 500MW DO35
ZENER DIODE, 500mW, 7.5V, DO-35; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 7.5V 500MW DO35
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5236B-TAPGICT-ND | 1N5236B-TAP | 1N5236B-TAP | 18M3540 | 1N5236B-TAP |
| Product Name | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diode, 500Mw, 7.5V, Do-35; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) | ? to 175 C (? to 347 F) | 175 C (347 F) | |
| Package | DO-35-2; DO-35 | DO-204AH, DO-35, Axial; DO-35 | DO-35; DO-35 | DO-35 (DO-204AH); DO-35 | |
| VZ | 7.5 volts | 7.5 volts | |||
| ZZT | 6 ohms | 6 ohms | |||
| IR | 0.0030 mA | 3 mA |