Vishay Precision Group Zener Diodes 1N5235B-TR

Description
Zener Diode 6.8V 5% 500mW DO-35
Request a Quote Datasheet
Description
Zener Diode 6.8V 5% 500mW DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8115977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8115977
Zener Diodes 8115977
Zener Diode 6.8V 5% 500mW DO-35

Zener Diode 6.8V 5% 500mW DO-35

Supplier's Site
Zener Diodes - 8115977P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8115977P
Zener Diodes 8115977P
Zener Diode 6.8V 5% 500mW DO-35

Zener Diode 6.8V 5% 500mW DO-35

Supplier's Site
Zener Diodes - 1596364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1596364
Zener Diodes 1596364
Zener Diode 6.8V 5% 500mW DO-35

Zener Diode 6.8V 5% 500mW DO-35

Supplier's Site
Diodes - Zener - Single - 1N5235B-TR - 100622-1N5235B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5235B-TR
100622-1N5235B-TR
Diodes - Zener - Single - 1N5235B-TR 100622-1N5235B-TR
Manufacturer: Vishay Win Source Part Number: 100622-1N5235B-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 100622-1N5235B-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Through-Hole 6.8V 500mW Zener Diode
287-1N5235B-TR
Through-Hole 6.8V 500mW Zener Diode 287-1N5235B-TR
6.8V Zener Diode, 500mW, 5%, DO-35, Through Hole Product overview: 1N5235B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 6.8V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5235B-TR can be used for catalog matching and distributor lookup.

6.8V Zener Diode, 500mW, 5%, DO-35, Through Hole Product overview: 1N5235B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 6.8V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5235B-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5235BVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5235BVSCT-ND
Single Zener Diodes 1N5235BVSCT-ND
Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5235BVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5235BVSTR-ND
Single Zener Diodes 1N5235BVSTR-ND
Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5235B-TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5235B-TR
Single Zener Diodes 1N5235B-TR
DIODE ZENER 6.8V 500MW DO35

DIODE ZENER 6.8V 500MW DO35

Supplier's Site Datasheet
Diode, Zener; 6.8 V; 500 mW; DO-35; 5; 3; 300; 20 mA Test Current - 70061639 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 6.8 V; 500 mW; DO-35; 5; 3; 300; 20 mA Test Current
70061639
Diode, Zener; 6.8 V; 500 mW; DO-35; 5; 3; 300; 20 mA Test Current 70061639
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5235B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5235B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5235B-TR
DIODE ZENER 6.8V 500MW DO35

DIODE ZENER 6.8V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5235B-TR
Zener Diodes 1N5235B-TR
Zener Diodes 6.8 Volt 0.5 Watt

Zener Diodes 6.8 Volt 0.5 Watt

Buy Now Datasheet
Zener Diode, 500Mw, 6.8V, Do-35, Full Reel; Zener Voltage Nom Vishay - 55R1259 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6.8V, Do-35, Full Reel; Zener Voltage Nom Vishay
55R1259
Zener Diode, 500Mw, 6.8V, Do-35, Full Reel; Zener Voltage Nom Vishay 55R1259
ZENER DIODE, 500mW, 6.8V, DO-35, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 6.8V, DO-35, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 6.8V, Do-35; Zener Voltage Nom Vishay - 18M3539 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6.8V, Do-35; Zener Voltage Nom Vishay
18M3539
Zener Diode, 500Mw, 6.8V, Do-35; Zener Voltage Nom Vishay 18M3539
ZENER DIODE, 500mW, 6.8V, DO-35; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 6.8V, DO-35; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8115977 8115977P 100622-1N5235B-TR 287-1N5235B-TR 1N5235BVSCT-ND 1N5235B-TR 70061639 1N5235B-TR 1N5235B-TR 55R1259
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5235B-TR Through-Hole 6.8V 500mW Zener Diode Single Zener Diodes Single Zener Diodes Diode, Zener; 6.8 V; 500 mW; DO-35; 5; 3; 300; 20 mA Test Current Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 6.8V, Do-35, Full Reel; Zener Voltage Nom Vishay
Package Do-35 SOD-27 DO-35 Tape and Reel DO-204AH, DO-35, Axial; DO-35 DO-35 DO-35 (DO-204AH); DO-35 DO-35-2; DO-35 DO-35; DO-35
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 7385058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4469 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-B20,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers