Vishay Precision Group Zener Diode, 500Mw, 6.8V, Do-35, Full Reel; Zener Voltage Nom Vishay 1N5235B SB00018/D8

Description
ZENER DIODE, 500mW, 6.8V, DO-35, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 500mW, 6.8V, DO-35, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 500Mw, 6.8V, Do-35, Full Reel; Zener Voltage Nom Vishay - 18M3538 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6.8V, Do-35, Full Reel; Zener Voltage Nom Vishay
18M3538
Zener Diode, 500Mw, 6.8V, Do-35, Full Reel; Zener Voltage Nom Vishay 18M3538
ZENER DIODE, 500mW, 6.8V, DO-35, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 6.8V, DO-35, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 18M3538
Product Name Zener Diode, 500Mw, 6.8V, Do-35, Full Reel; Zener Voltage Nom Vishay
Package DO-35; DO-35
Unlock Full Specs
to access all available technical data