Vishay Precision Group Diode, Zener, 500Mw, 5.6V, Do-204Ah, Full Reel; Zener Voltage Nom Vishay 1N5232C-TR.

Description
DIODE, ZENER, 500mW, 5.6V, DO-204AH, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 500mW, 5.6V, DO-204AH, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 500Mw, 5.6V, Do-204Ah, Full Reel; Zener Voltage Nom Vishay - 61AC3275 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 500Mw, 5.6V, Do-204Ah, Full Reel; Zener Voltage Nom Vishay
61AC3275
Diode, Zener, 500Mw, 5.6V, Do-204Ah, Full Reel; Zener Voltage Nom Vishay 61AC3275
DIODE, ZENER, 500mW, 5.6V, DO-204AH, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 500mW, 5.6V, DO-204AH, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 61AC3275
Product Name Diode, Zener, 500Mw, 5.6V, Do-204Ah, Full Reel; Zener Voltage Nom Vishay
Package DO-204AH
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4480 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 7385046P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C12,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers