The 1N5221 to 1N5267 series consists of silicon planar Zener diodes designed for voltage stabilization, with a nominal Zener voltage range of 2.4 V to 75 V and a test current of 1.7 mA to 20 mA. The diodes are housed in a DO-35 (DO-204AH) glass package measuring approximately 125 mg, with a power dissipation rating of 500 mW and a junction temperature limit of 175 °C. The 1N5230C variant has a Zener voltage of 4.7 V with a tolerance of ±2%, indicated by the "C" suffix, and a dynamic resistance of 19 Ω at 20 mA. Thermal resistance from junction to ambient air is 300 K/W. The diodes meet UL 94 V-0 flammability rating and are rated for storage temperatures from -65 °C to +175 °C.
DIODE 4.7 V, 0.5 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-35, GLASS PACKAGE-2, Voltage Regulator Diode Product overview: 1N5230C-TR from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 V, 0.5 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.7 V, 0.5 W, Voltage Regulator IC, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5230C-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 2086-1N5230C-TR |
| Product Name | 4.7 V 0.5 W Voltage Regulator IC |
| Package Type | Other; DO-35 |