Vishay Precision Group Rect, Standard, 1A, 400V, Do-204Ac; Repetitive Reverse Voltage Vrrm Max Vishay 1N5060GP-E3/54.

Description
RECT, STANDARD, 1A, 400V, DO-204AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:2µs; Forward Surge Current Ifsm Max:50A; RoHS Compliant: Yes
Description
RECT, STANDARD, 1A, 400V, DO-204AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:2µs; Forward Surge Current Ifsm Max:50A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rect, Standard, 1A, 400V, Do-204Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 61AC3273 - Newark, An Avnet Company
Chicago, IL, United States
Rect, Standard, 1A, 400V, Do-204Ac; Repetitive Reverse Voltage Vrrm Max Vishay
61AC3273
Rect, Standard, 1A, 400V, Do-204Ac; Repetitive Reverse Voltage Vrrm Max Vishay 61AC3273
RECT, STANDARD, 1A, 400V, DO-204AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:2µs; Forward Surge Current Ifsm Max:50A; RoHS Compliant: Yes

RECT, STANDARD, 1A, 400V, DO-204AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:2µs; Forward Surge Current Ifsm Max:50A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61AC3273
Product Name Rect, Standard, 1A, 400V, Do-204Ac; Repetitive Reverse Voltage Vrrm Max Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z20FF5LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: ESAD83M-004RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details