Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 1N4948GPHE3/73 1N4948GPHE3/73

Description
Manufacturer: Vishay Win Source Part Number: 905683-1N4948GPHE3/7 3 Series: SUPERECTIFIER® Features: Diode Standard 1000 V 1A Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Package: DO-204AL, DO-41, Axial Mounting: Through Hole Part Status: Obsolete Family Name: 1N4948 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 905683-1N4948GPHE3/7 3 Series: SUPERECTIFIER® Features: Diode Standard 1000 V 1A Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Package: DO-204AL, DO-41, Axial Mounting: Through Hole Part Status: Obsolete Family Name: 1N4948 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4948GPHE3/73 - 905683-1N4948GPHE3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4948GPHE3/73
905683-1N4948GPHE3/73
Diodes, Rectifiers - Single - 1N4948GPHE3/73 905683-1N4948GPHE3/73
Manufacturer: Vishay Win Source Part Number: 905683-1N4948GPHE3/7 3 Series: SUPERECTIFIER® Features: Diode Standard 1000 V 1A Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Package: DO-204AL, DO-41, Axial Mounting: Through Hole Part Status: Obsolete Family Name: 1N4948 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 905683-1N4948GPHE3/73
Series: SUPERECTIFIER®
Features: Diode Standard 1000 V 1A Through Hole DO-204AL (DO-41)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Package: DO-204AL, DO-41, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: 1N4948
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 1N4948GPHE3/73-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4948GPHE3/73-ND
Single Diodes 1N4948GPHE3/73-ND
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
1KV 1A Diode and Rectifier - 280-1N4948GPHE3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-1N4948GPHE3/73
1KV 1A Diode and Rectifier 280-1N4948GPHE3/73
DIODE GEN PURP 1KV 1A DO204AL Product overview: 1N4948GPHE3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4948GPHE3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A DO204AL Product overview: 1N4948GPHE3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4948GPHE3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4948GPHE3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4948GPHE3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N4948GPHE3/73
DIODE GEN PURP 1KV 1A DO204AL

DIODE GEN PURP 1KV 1A DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 905683-1N4948GPHE3/73 1N4948GPHE3/73-ND 280-1N4948GPHE3/73 1N4948GPHE3/73
Product Name Diodes, Rectifiers - Single - 1N4948GPHE3/73 Single Diodes 1KV 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 1000 V 1A Through Hole DO-204AL (DO-41)
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package Tape & Box (TB) DO-41
Unlock Full Specs
to access all available technical data