Vishay Precision Group Single Diodes 1N4948GP-E3/54

Description
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4948GP-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4948GP-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
1A 1000V Diode and Rectifier - 280-1N4948GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 1000V Diode and Rectifier
280-1N4948GP-E3/54
1A 1000V Diode and Rectifier 280-1N4948GP-E3/54
DIODE GPP 1A 1000V DO-204AL Product overview: 1N4948GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4948GP-E3/54 can be used for catalog matching and distributor lookup.

DIODE GPP 1A 1000V DO-204AL Product overview: 1N4948GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4948GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6388570P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6388570P
Schottky Diodes & Rectifiers 6388570P
Vishay 1N4948GP-E3/54 Diode

Vishay 1N4948GP-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 6388570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6388570
Schottky Diodes & Rectifiers 6388570
Vishay 1N4948GP-E3/54 Diode

Vishay 1N4948GP-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1652461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652461
Schottky Diodes & Rectifiers 1652461
Vishay 1N4948GP-E3/54 Diode

Vishay 1N4948GP-E3/54 Diode

Supplier's Site
Diodes, Rectifiers - Single - 1N4948GP-E3/54 - 1002200-1N4948GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4948GP-E3/54
1002200-1N4948GP-E3/54
Diodes, Rectifiers - Single - 1N4948GP-E3/54 1002200-1N4948GP-E3/54
Manufacturer: Vishay Win Source Part Number: 1002200-1N4948GP-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 1μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002200-1N4948GP-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 1μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode, Standard, 1A, 1Kv, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2399 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 1Kv, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2399
Diode, Standard, 1A, 1Kv, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2399
DIODE, STANDARD, 1A, 1KV, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:25A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 1KV, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4948GP-E3/54
Rectifiers 1N4948GP-E3/54
Rectifiers 1.0 Amp 1000 Volt

Rectifiers 1.0 Amp 1000 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4948GP-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4948GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4948GP-E3/54
DIODE GEN PURP 1KV 1A DO204AL

DIODE GEN PURP 1KV 1A DO204AL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 1N4948GP-E3/54GICT-ND 280-1N4948GP-E3/54 6388570P 6388570 1002200-1N4948GP-E3/54 78K2399 1N4948GP-E3/54 1N4948GP-E3/54
Product Name Single Diodes 1A 1000V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - 1N4948GP-E3/54 Diode, Standard, 1A, 1Kv, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-204AL Do-204al DO-204AL
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
trr 500 ns 500 ns 500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPM0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAV99W/MIX-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
Diode and Rectifier - 284-BAR50-02VH6327 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers