Vishay Precision Group Diodes, Rectifiers - Single - 1N4937GP-E3/54 1N4937GP-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 854317-1N4937GP-E3/5 4 Series: SUPERECTIFIER® Features: Diode 600 V Package: Reel - TR Family Name: 1N4937 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N4937GP-E3/54GICT, 1N4937GP-E3/54GITR, 1N4937GPE354, 1N4937GP-E3/54-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 854317-1N4937GP-E3/5 4 Series: SUPERECTIFIER® Features: Diode 600 V Package: Reel - TR Family Name: 1N4937 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N4937GP-E3/54GICT, 1N4937GP-E3/54GITR, 1N4937GPE354, 1N4937GP-E3/54-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4937GP-E3/54 - 854317-1N4937GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4937GP-E3/54
854317-1N4937GP-E3/54
Diodes, Rectifiers - Single - 1N4937GP-E3/54 854317-1N4937GP-E3/54
Manufacturer: Vishay Win Source Part Number: 854317-1N4937GP-E3/5 4 Series: SUPERECTIFIER® Features: Diode 600 V Package: Reel - TR Family Name: 1N4937 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N4937GP-E3/54GICT, 1N4937GP-E3/54GITR, 1N4937GPE354, 1N4937GP-E3/54-ND

Manufacturer: Vishay
Win Source Part Number: 854317-1N4937GP-E3/54
Series: SUPERECTIFIER®
Features: Diode 600 V
Package: Reel - TR
Family Name: 1N4937
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 5500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N4937GP-E3/54GICT, 1N4937GP-E3/54GITR, 1N4937GPE354, 1N4937GP-E3/54-ND

Buy Now Datasheet
Single Diodes - 1N4937GP-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4937GP-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
600V 1A Diode and Rectifier - 280-1N4937GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-1N4937GP-E3/54
600V 1A Diode and Rectifier 280-1N4937GP-E3/54
Diode Switching 600V 1A 2-Pin DO-204AL T/R Product overview: 1N4937GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4937GP-E3/54 can be used for catalog matching and distributor lookup.

Diode Switching 600V 1A 2-Pin DO-204AL T/R Product overview: 1N4937GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4937GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4937GP-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4937GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4937GP-E3/54
DIODE GEN PURP 600V 1A DO204AL

DIODE GEN PURP 600V 1A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4937GP-E3/54
Rectifiers 1N4937GP-E3/54
Rectifiers 1.0 Amp 600 Volt Glass Passivated

Rectifiers 1.0 Amp 600 Volt Glass Passivated

Buy Now Datasheet
Fast Diode, 1A, 600V, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R5993 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 600V, Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R5993
Fast Diode, 1A, 600V, Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R5993
FAST DIODE, 1A, 600V, DO-204AL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: Yes

FAST DIODE, 1A, 600V, DO-204AL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: Yes

Supplier's Site
Fast Diode, 1A, 600V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2369 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 600V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2369
Fast Diode, 1A, 600V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2369
FAST DIODE, 1A, 600V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A RoHS Compliant: Yes

FAST DIODE, 1A, 600V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - 1N4937GP-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4937GP-E3/54
Single Diodes 1N4937GP-E3/54
DIODE GEN PURP 600V 1A DO204AL

DIODE GEN PURP 600V 1A DO204AL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes General Purpose Diodes
Product Number 854317-1N4937GP-E3/54 1N4937GP-E3/54GITR-ND 280-1N4937GP-E3/54 1N4937GP-E3/54 1N4937GP-E3/54 05R5993 78K2369 1N4937GP-E3/54
Product Name Diodes, Rectifiers - Single - 1N4937GP-E3/54 Single Diodes 600V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Fast Diode, 1A, 600V, Do-204Al; Repetitive Peak Reverse Voltage Vishay Fast Diode, 1A, 600V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay Single Diodes
Diode Type Diode 600 V
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package Tape and Reel DO-41 DO-204AL DO-41; DO-204AL, DO-41, Axial
RoHS Compliant RoHS RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data