Manufacturer: Vishay
Win Source Part Number: 905682-1N4937E-E3/54
Features: Diode Standard 600 V 1A Through Hole DO-204AL (DO-41)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 1N4937
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifiers 1.0 Amp 600 Volt Product overview: 1N4937E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4937E-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)
DIODE GEN PURP 600V 1A DO204AL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 905682-1N4937E-E3/54 | 280-1N4937E-E3/54 | 1N4937E-E3/54-ND | 1N4937E-E3/54 | 1N4937E-E3/54 |
| Product Name | Diodes, Rectifiers - Single - 1N4937E-E3/54 | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Diode Standard 600 V 1A Through Hole DO-204AL (DO-41) | ||||
| Package | Tape and Reel | DO-41 | DO-204AL | ||
| RoHS Compliant | RoHS | ||||
| IO | 1 amps |