Vishay Precision Group Through-Hole 600V 1A Diode and Rectifier 1N4937-E3/54

Description
600V 1A Rectifier Diode, DO-204AL, Through Hole Product overview: 1N4937-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4937-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 1A Rectifier Diode, DO-204AL, Through Hole Product overview: 1N4937-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4937-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 600V 1A Diode and Rectifier - 280-1N4937-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 600V 1A Diode and Rectifier
280-1N4937-E3/54
Through-Hole 600V 1A Diode and Rectifier 280-1N4937-E3/54
600V 1A Rectifier Diode, DO-204AL, Through Hole Product overview: 1N4937-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4937-E3/54 can be used for catalog matching and distributor lookup.

600V 1A Rectifier Diode, DO-204AL, Through Hole Product overview: 1N4937-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4937-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4937-E3/54 - 1002198-1N4937-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4937-E3/54
1002198-1N4937-E3/54
Diodes, Rectifiers - Single - 1N4937-E3/54 1002198-1N4937-E3/54
Manufacturer: Vishay Win Source Part Number: 1002198-1N4937-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Family Name: 1N4937 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 1N4937; 1N4937-T3; Introduction Date: June 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002198-1N4937-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Family Name: 1N4937
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 1N4937; 1N4937-T3;
Introduction Date: June 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 1N4937-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4937-E3/54GITR-ND
Single Diodes 1N4937-E3/54GITR-ND
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4937-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4937-E3/54GICT-ND
Single Diodes 1N4937-E3/54GICT-ND
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4937-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4937-E3/54
Single Diodes 1N4937-E3/54
DIODE GEN PURP 600V 1A DO204AL

DIODE GEN PURP 600V 1A DO204AL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4937-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4937-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4937-E3/54
DIODE GEN PURP 600V 1A DO204AL

DIODE GEN PURP 600V 1A DO204AL

Supplier's Site
Fast Switch Diode, 1A 600V Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R5992 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A 600V Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R5992
Fast Switch Diode, 1A 600V Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R5992
FAST SWITCH DIODE, 1A 600V DO-204AL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST SWITCH DIODE, 1A 600V DO-204AL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Switch Diode, 1A 600V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2355 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A 600V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2355
Fast Switch Diode, 1A 600V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2355
FAST SWITCH DIODE, 1A 600V DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A RoHS Compliant: Yes

FAST SWITCH DIODE, 1A 600V DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Fast Switching; 1.2 V; 1.0 A; 600 V (Max.); 420; 30 A; 5 muA; 12 pF - 70217687 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Fast Switching; 1.2 V; 1.0 A; 600 V (Max.); 420; 30 A; 5 muA; 12 pF
70217687
Rectifier, Fast Switching; 1.2 V; 1.0 A; 600 V (Max.); 420; 30 A; 5 muA; 12 pF 70217687
Features: Low Forward Voltage Drop Low Leakage Current High Forward Surge Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)

Features:

  • Low Forward Voltage Drop
  • Low Leakage Current
  • High Forward Surge Capability
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)
Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4937-E3/54
Rectifiers 1N4937-E3/54
Rectifiers 1.0 Amp 600 Volt

Rectifiers 1.0 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-1N4937-E3/54 1002198-1N4937-E3/54 1N4937-E3/54GITR-ND 1N4937-E3/54 1N4937-E3/54 05R5992 70217687 1N4937-E3/54
Product Name Through-Hole 600V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N4937-E3/54 Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Fast Switch Diode, 1A 600V Do-204Al; Repetitive Peak Reverse Voltage Vishay Rectifier, Fast Switching; 1.2 V; 1.0 A; 600 V (Max.); 420; 30 A; 5 muA; 12 pF Rectifiers
Package Tape and Reel DO-41; DO-204AL, DO-41, Axial DO-41 DO-41 DO-204AL
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to ? C (-58 to ? F)
Diode Type Standard
Unlock Full Specs
to access all available technical data