Vishay Intertechnology, Inc. OEM Parts - OEM Parts (0 - 9) - 1N4937-E3/23 1N4937-E3/23

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960075-1N4937-E3/23 Current Rating: 1 A Reverse Voltage: 600 V Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -50 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 5 µA Recovery Time: 200 ns
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960075-1N4937-E3/23 Current Rating: 1 A Reverse Voltage: 600 V Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -50 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 5 µA Recovery Time: 200 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1N4937-E3/23 - 960075-1N4937-E3/23 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1N4937-E3/23
960075-1N4937-E3/23
OEM Parts - OEM Parts (0 - 9) - 1N4937-E3/23 960075-1N4937-E3/23
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960075-1N4937-E3/23 Current Rating: 1 A Reverse Voltage: 600 V Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -50 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 5 µA Recovery Time: 200 ns

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960075-1N4937-E3/23
Current Rating: 1 A
Reverse Voltage: 600 V
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -50 °C
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 5 µA
Recovery Time: 200 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 960075-1N4937-E3/23
Product Name OEM Parts - OEM Parts (0 - 9) - 1N4937-E3/23
Unlock Full Specs
to access all available technical data