Vishay Precision Group Fast Switch Diode, 1A 600V Do-204Al; Repetitive Peak Reverse Voltage Vishay 1N4937-E3/1

Description
FAST SWITCH DIODE, 1A 600V DO-204AL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet
Description
FAST SWITCH DIODE, 1A 600V DO-204AL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Switch Diode, 1A 600V Do-204Al; Repetitive Peak Reverse Voltage Vishay - 78K2348 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A 600V Do-204Al; Repetitive Peak Reverse Voltage Vishay
78K2348
Fast Switch Diode, 1A 600V Do-204Al; Repetitive Peak Reverse Voltage Vishay 78K2348
FAST SWITCH DIODE, 1A 600V DO-204AL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST SWITCH DIODE, 1A 600V DO-204AL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 78K2348
Product Name Fast Switch Diode, 1A 600V Do-204Al; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details