Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 1N4936GPHE3/73 1N4936GPHE3/73

Description
Manufacturer: Vishay Win Source Part Number: 905681-1N4936GPHE3/7 3 Series: SUPERECTIFIER® Features: Diode Standard 400 V 1A Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Package: DO-204AL, DO-41, Axial Mounting: Through Hole Part Status: Obsolete Family Name: 1N4936 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 905681-1N4936GPHE3/7 3 Series: SUPERECTIFIER® Features: Diode Standard 400 V 1A Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Package: DO-204AL, DO-41, Axial Mounting: Through Hole Part Status: Obsolete Family Name: 1N4936 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4936GPHE3/73 - 905681-1N4936GPHE3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4936GPHE3/73
905681-1N4936GPHE3/73
Diodes, Rectifiers - Single - 1N4936GPHE3/73 905681-1N4936GPHE3/73
Manufacturer: Vishay Win Source Part Number: 905681-1N4936GPHE3/7 3 Series: SUPERECTIFIER® Features: Diode Standard 400 V 1A Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Package: DO-204AL, DO-41, Axial Mounting: Through Hole Part Status: Obsolete Family Name: 1N4936 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 905681-1N4936GPHE3/73
Series: SUPERECTIFIER®
Features: Diode Standard 400 V 1A Through Hole DO-204AL (DO-41)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Package: DO-204AL, DO-41, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: 1N4936
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-1N4936GPHE3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-1N4936GPHE3/73
400V 1A Diode and Rectifier 280-1N4936GPHE3/73
DIODE GEN PURP 400V 1A DO204AL Product overview: 1N4936GPHE3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4936GPHE3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A DO204AL Product overview: 1N4936GPHE3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4936GPHE3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4936GPHE3/73-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4936GPHE3/73-ND
Single Diodes 1N4936GPHE3/73-ND
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4936GPHE3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4936GPHE3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N4936GPHE3/73
DIODE GEN PURP 400V 1A DO204AL

DIODE GEN PURP 400V 1A DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 905681-1N4936GPHE3/73 280-1N4936GPHE3/73 1N4936GPHE3/73-ND 1N4936GPHE3/73
Product Name Diodes, Rectifiers - Single - 1N4936GPHE3/73 400V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 400 V 1A Through Hole DO-204AL (DO-41)
Package Tape & Box (TB) DO-41
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050319 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 40000 mA
trr 150 ns
View Details
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
High-voltage switching diode - BAS321JF - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
30V 100MA Diode and Rectifier - 284-BAR65-03W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers