DIODE 1 A, 400 V, SILICON, SIGNAL DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Signal Diode Product overview: 1N4936GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4936GP-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)
DIODE GEN PURP 400V 1A DO204AL
Rectifiers 1.0 Amp 400 Volt Glass Passivated
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-1N4936GP-E3/54 | 1N4936GP-E3/54GITR-ND | 1N4936GP-E3/54 | 1N4936GP-E3/54 |
| Product Name | 1 A 400 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | DO-41 | DO-204AL | |
| RoHS Compliant | RoHS | |||
| IO | 1 amps |