Vishay Precision Group Schottky Diodes & Rectifiers 1N4936-E3/54

Description
Diode Rectifier Switch. 400V 1A DO204AL
Request a Quote Datasheet
Description
Diode Rectifier Switch. 400V 1A DO204AL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8115923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8115923
Schottky Diodes & Rectifiers 8115923
Diode Rectifier Switch. 400V 1A DO204AL

Diode Rectifier Switch. 400V 1A DO204AL

Supplier's Site
Schottky Diodes & Rectifiers - 8115923P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8115923P
Schottky Diodes & Rectifiers 8115923P
Diode Rectifier Switch. 400V 1A DO204AL

Diode Rectifier Switch. 400V 1A DO204AL

Supplier's Site
Schottky Diodes & Rectifiers - 1777383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777383
Schottky Diodes & Rectifiers 1777383
Diode Rectifier Switch. 400V 1A DO204AL

Diode Rectifier Switch. 400V 1A DO204AL

Supplier's Site
Single Diodes - 112-1N4936-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 112-1N4936-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1117427-1N4936-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1117427-1N4936-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1117427-1N4936-E3/54
Win Source Part Number: 1117427-1N4936-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Alternative Parts (Cross-Reference): 1N4936-E3/54.; 1N4936E3/54; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 1N4936-E3/54GICT,1N4 936/54GICT-ND,1N4936 /54GICT,1N4936GITR-N D,1N4936/4GICT,1N493 6/54,1N4936/54GITR-N D,1N4936GICT-ND,1N49 36GITR,1N4936/54GITR ,1N4936GI,1N4936GICT ,1N4936-E3/54GITR,1N 4936/4GITR-ND,1N4936 /4GICT-ND,1N4936E354 ,1N4936/4,1N4936/4GI TR Base Product Number: 1N4936

Win Source Part Number: 1117427-1N4936-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Reverse Recovery Time (trr): 200 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Alternative Parts (Cross-Reference): 1N4936-E3/54.; 1N4936E3/54;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N4936-E3/54GICT,1N4936/54GICT-ND,1N4936/54GICT,1N4936GITR-ND,1N4936/4GICT,1N4936/54,1N4936/54GITR-ND,1N4936GICT-ND,1N4936GITR,1N4936/54GITR,1N4936GI,1N4936GICT,1N4936-E3/54GITR,1N4936/4GITR-ND,1N4936/4GICT-ND,1N4936E354,1N4936/4,1N4936/4GITR
Base Product Number: 1N4936

Buy Now Datasheet
Through-Hole 400V 1A Diode and Rectifier - 280-1N4936-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 400V 1A Diode and Rectifier
280-1N4936-E3/54
Through-Hole 400V 1A Diode and Rectifier 280-1N4936-E3/54
Rectifier Diode 400V 1A DO-204AL Through Hole Product overview: 1N4936-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4936-E3/54 can be used for catalog matching and distributor lookup.

Rectifier Diode 400V 1A DO-204AL Through Hole Product overview: 1N4936-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4936-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4936-E3/54
Rectifiers 1N4936-E3/54
Rectifiers 1.0 Amp 400 Volt

Rectifiers 1.0 Amp 400 Volt

Buy Now Datasheet
1A,400V,200NS,DO-41,SILAST,FS.RECTIFIER - 70217537 - Allied Electronics, Inc.
Fort Worth, TX, USA
1A,400V,200NS,DO-41,SILAST,FS.RECTIFIER
70217537
1A,400V,200NS,DO-41,SILAST,FS.RECTIFIER 70217537
Features: Low Forward Voltage Drop Low Leakage Current High Forward Surge Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)

Features:

  • Low Forward Voltage Drop
  • Low Leakage Current
  • High Forward Surge Capability
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)
Supplier's Site
Fast Switch Diode, 1A 400V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2340 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A 400V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2340
Fast Switch Diode, 1A 400V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2340
FAST SWITCH DIODE, 1A 400V DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A RoHS Compliant: Yes

FAST SWITCH DIODE, 1A 400V DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Switch Diode, 1A 400V Do-204Al; Repetitive Peak Reverse Voltage Vishay - 08R3851 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A 400V Do-204Al; Repetitive Peak Reverse Voltage Vishay
08R3851
Fast Switch Diode, 1A 400V Do-204Al; Repetitive Peak Reverse Voltage Vishay 08R3851
FAST SWITCH DIODE, 1A 400V DO-204AL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

FAST SWITCH DIODE, 1A 400V DO-204AL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Single Diodes - 1N4936-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4936-E3/54
Single Diodes 1N4936-E3/54
DIODE GEN PURP 400V 1A DO204AL

DIODE GEN PURP 400V 1A DO204AL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4936-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4936-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4936-E3/54
DIODE GEN PURP 400V 1A DO204AL

DIODE GEN PURP 400V 1A DO204AL

Supplier's Site
Diodes >> Switching Diode - 1N4936-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
1N4936-E3/54
Diodes >> Switching Diode 1N4936-E3/54
400V 1.2V@1A 200ns 1A DO-204AL(DO-41) Switching Diode ROHS

400V 1.2V@1A 200ns 1A DO-204AL(DO-41) Switching Diode ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers Diodes General Purpose Diodes Rectifiers Diodes
Product Number 8115923 8115923P 112-1N4936-E3/54CT-ND 1117427-1N4936-E3/54 280-1N4936-E3/54 1N4936-E3/54 70217537 78K2340 1N4936-E3/54 1N4936-E3/54 1N4936-E3/54
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Through-Hole 400V 1A Diode and Rectifier Rectifiers 1A,400V,200NS,DO-41,SILAST,FS.RECTIFIER Fast Switch Diode, 1A 400V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode
Package Do-204al DO-204AL Tape and Reel DO-204AL DO-41 DO-41; DO-204AL, DO-41, Axial
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 200 ns 200 ns 200 ns 200 ns
Tj -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data