Vishay Intertechnology, Inc. 200V 1A Diode and Rectifier 1N4935-E3/73

Description
Diode Switching 200V 1A 2-Pin DO-204AL Ammo Product overview: 1N4935-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4935-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 200V 1A 2-Pin DO-204AL Ammo Product overview: 1N4935-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4935-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1A Diode and Rectifier - 280-1N4935-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-1N4935-E3/73
200V 1A Diode and Rectifier 280-1N4935-E3/73
Diode Switching 200V 1A 2-Pin DO-204AL Ammo Product overview: 1N4935-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4935-E3/73 can be used for catalog matching and distributor lookup.

Diode Switching 200V 1A 2-Pin DO-204AL Ammo Product overview: 1N4935-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4935-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4935-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4935-E3/73GITB-ND
Single Diodes 1N4935-E3/73GITB-ND
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4935-E3/73 - 854315-1N4935-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4935-E3/73
854315-1N4935-E3/73
Diodes, Rectifiers - Single - 1N4935-E3/73 854315-1N4935-E3/73
Manufacturer: Vishay Win Source Part Number: 854315-1N4935-E3/73 Features: Diode 200 V Package: Tape & Box (TB) Family Name: 1N4935 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N4935-E3/73GICT, 1N4935/54GICT-ND, 1N4935-E3/73GITB, 1N4935/4GITR, 1N4935/54GITR-ND, 1N4935GITR-ND, 1N4935/54GICT, 1N4935GICT-ND, 1N4935GICT, 1N4935-E3/73GITR-ND, 1N4935/54, 1N4935GI, 1N4935/4GICT, 1N4935/4GICT-ND, 1N4935-E3/73GITR, 1N4935GITR, 1N4935/4GITR-ND, 1N4935/54GITR, 1N4935/4

Manufacturer: Vishay
Win Source Part Number: 854315-1N4935-E3/73
Features: Diode 200 V
Package: Tape & Box (TB)
Family Name: 1N4935
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N4935-E3/73GICT, 1N4935/54GICT-ND, 1N4935-E3/73GITB, 1N4935/4GITR, 1N4935/54GITR-ND, 1N4935GITR-ND, 1N4935/54GICT, 1N4935GICT-ND, 1N4935GICT, 1N4935-E3/73GITR-ND, 1N4935/54, 1N4935GI, 1N4935/4GICT, 1N4935/4GICT-ND, 1N4935-E3/73GITR, 1N4935GITR, 1N4935/4GITR-ND, 1N4935/54GITR, 1N4935/4

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4935-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4935-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N4935-E3/73
DIODE GEN PURP 200V 1A DO204AL

DIODE GEN PURP 200V 1A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4935-E3/73
Rectifiers 1N4935-E3/73
Rectifiers 1.0 Amp 200 Volt

Rectifiers 1.0 Amp 200 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-1N4935-E3/73 1N4935-E3/73GITB-ND 854315-1N4935-E3/73 1N4935-E3/73 1N4935-E3/73
Product Name 200V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N4935-E3/73 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel DO-204AL
RoHS Compliant RoHS
IO 1 amps
Tj -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data