Rectifiers 1.0 Amp 100 Volt Product overview: 1N4934E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4934E-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
DIODE GEN PURP 100V 1A DO204AL
Diode Rectifier Switch. 200V 1A DO204AL
Diode Rectifier Switch. 200V 1A DO204AL
Diode Rectifier Switch. 200V 1A DO204AL
DIODE GEN PURP 100V 1A DO204AL
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-1N4934E-E3/54 | 112-1N4934E-E3/54TR-ND | 8115911 | 8115911P | 1N4934E-E3/54 | 1N4934E-E3/54 |
| Product Name | Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | Do-204al | DO-204AL | DO-204AL | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 1 amps | |||||
| Tj | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) |