Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
Rectifier Diode 100V 1A DO-204AL Through Hole Product overview: 1N4934-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4934-E3/54 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 1A DO204AL
Features:
FAST SWITCH DIODE, 1A 100V DO-204AL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
FAST SWITCH DIODE, 1A 100V DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
100V 1.2V@1A 200ns 1A DO-204AL Switching Diode ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 1N4934-E3/54GITR-ND | 280-1N4934-E3/54 | 1N4934-E3/54 | 70217534 | 08R3849 | 1N4934-E3/54 |
| Product Name | Single Diodes | Through-Hole 100V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | 1A,100V,200NS,DO-41,SILAST,FS.RECTIFIER | Fast Switch Diode, 1A 100V Do-204Al; Repetitive Peak Reverse Voltage Vishay | Diodes >> Switching Diode |
| Tj | -50 to 150 C (-58 to 302 F) | -55 C (-67 F) | -50 to 150 C (-58 to 302 F) | |||
| Package | Tape and Reel | DO-41 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 1 amps | |||||
| Life Cycle Stage | Active |