Vishay Precision Group Single Diodes 1N4933GP-E3/73

Description
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4933GP-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4933GP-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4933GP-E3/73 - 1002191-1N4933GP-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4933GP-E3/73
1002191-1N4933GP-E3/73
Diodes, Rectifiers - Single - 1N4933GP-E3/73 1002191-1N4933GP-E3/73
Manufacturer: Vishay Win Source Part Number: 1002191-1N4933GP-E3/ 73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002191-1N4933GP-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
50V 1A Diode and Rectifier - 280-1N4933GP-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
280-1N4933GP-E3/73
50V 1A Diode and Rectifier 280-1N4933GP-E3/73
SWITING 50V 1A 2PIN DO-204AL - Ammo Pack Product overview: 1N4933GP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4933GP-E3/73 can be used for catalog matching and distributor lookup.

SWITING 50V 1A 2PIN DO-204AL - Ammo Pack Product overview: 1N4933GP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4933GP-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4933GP-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4933GP-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N4933GP-E3/73
DIODE GEN PURP 50V 1A DO204AL

DIODE GEN PURP 50V 1A DO204AL

Supplier's Site
Diode, Standard, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay - 78K2304 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay
78K2304
Diode, Standard, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay 78K2304
DIODE, STANDARD, 1A, 50V, DO-204AL-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 50V, DO-204AL-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Rectifiers Diodes
Product Number 1N4933GP-E3/73GITB-ND 1002191-1N4933GP-E3/73 280-1N4933GP-E3/73 1N4933GP-E3/73 78K2304
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4933GP-E3/73 50V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode, Standard, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts
VR 50 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data