Vishay Precision Group Through-Hole 50V 1A Diode and Rectifier 1N4933-E3/54

Description
Switching Diode 50V 1A DO-204AL Through Hole Product overview: 1N4933-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4933-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Diode 50V 1A DO-204AL Through Hole Product overview: 1N4933-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4933-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 50V 1A Diode and Rectifier - 280-1N4933-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 50V 1A Diode and Rectifier
280-1N4933-E3/54
Through-Hole 50V 1A Diode and Rectifier 280-1N4933-E3/54
Switching Diode 50V 1A DO-204AL Through Hole Product overview: 1N4933-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4933-E3/54 can be used for catalog matching and distributor lookup.

Switching Diode 50V 1A DO-204AL Through Hole Product overview: 1N4933-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4933-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4933-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4933-E3/54GICT-ND
Single Diodes 1N4933-E3/54GICT-ND
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4933-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4933-E3/54GITR-ND
Single Diodes 1N4933-E3/54GITR-ND
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Fast Switch Diode, 1A, 50V Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R5991 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A, 50V Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R5991
Fast Switch Diode, 1A, 50V Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R5991
FAST SWITCH DIODE, 1A, 50V DO-204AL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

FAST SWITCH DIODE, 1A, 50V DO-204AL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Fast Switch Diode, 1A, 50V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2299 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A, 50V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2299
Fast Switch Diode, 1A, 50V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2299
FAST SWITCH DIODE, 1A, 50V DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A RoHS Compliant: Yes

FAST SWITCH DIODE, 1A, 50V DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4933-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4933-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4933-E3/54
DIODE GEN PURP 50V 1A DO204AL

DIODE GEN PURP 50V 1A DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-1N4933-E3/54 1N4933-E3/54GICT-ND 05R5991 1N4933-E3/54
Product Name Through-Hole 50V 1A Diode and Rectifier Single Diodes Fast Switch Diode, 1A, 50V Do-204Al; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-41
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data