Manufacturer: Vishay
Win Source Part Number: 138234-1N4764A-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 76V
Voltage - Zener (Nom) (Vz): 100V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
DIODE ZENER 100V 1.3W DO41 Product overview: 1N4764A-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4764A-TR can be used for catalog matching and distributor lookup.
Zener Diode 100V 1.3W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 100V 1.3W DO41
ZENER DIODE, 1.3W, 100V, DO-41; Zener Voltage Nom:100V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
ZENER DIODE, 1.3W, 100V, DO-41, FULL REEL; Zener Voltage Nom:100V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series RoHS Compliant: Yes
Zener Diodes 100 Volt 1.3 Watt
DIODE ZENER 100V 1.3W DO41
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 138234-1N4764A-TR | 287-1N4764A-TR | 1N4764ATR-ND | 1N4764A-TR | 55R1252 | 1N4764A-TR | 1N4764A-TR |
| Product Name | Diodes - Zener - Single - 1N4764A-TR | 100V 1.3W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 1.3W, 100V, Do-41; Zener Voltage Nom Vishay | Zener Diodes | Single Zener Diodes |
| Life Cycle Stage | Active | Removed; Obsolete | |||||
| Package | DO-41; DO-41 | Tape & Reel (TR) | DO-204AL (DO-41); DO-41 | DO-41; DO-41 | DO-41-2; DO-41 | DO-204AL, DO-41, Axial; DO-41 | |
| VZ | 100 volts | 100 volts | 100 volts | ||||
| PD | 1300 milliwatts | 1300 milliwatts | |||||
| IR | 0.0050 mA | 5 mA | 0.0050 mA |