ZENER DIODE DO41 GLASS-E2 - Ammo Pack Product overview: 1N4764A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4764A-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 854314-1N4764A-TAP
Series: Automotive, AEC-Q101
Features: Zener Diode 100 V 1.3 W
Package: Cut Tape (CT), Tape & Box (TB)
Family Name: 1N4764
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N4764A-TAP-ND, 1N4764A-TAPGICT, 1N4764A-TAPGITB
Zener Diode 100V 1.3W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 100V 1.3W DO41
DIODE ZENER 100V 1.3W DO41
Zener Diodes 100 Volt 1.3 Watt
ZENER DIODE, 1.3W, 100V, DO-41; Zener Voltage Nom:100V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
ZENER DIODE, 1.3W, 100V, DO-41; Zener Voltage Nom:100V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N4764A-TAP | 854314-1N4764A-TAP | 1N4764A-TAPGITB-ND | 1N4764A-TAP | 1N4764A-TAP | 1N4764A-TAP | 55R1251 |
| Product Name | Zener Diode | Diodes - Zener - Single - 1N4764A-TAP | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 1.3W, 100V, Do-41; Zener Voltage Nom Vishay |
| Package | Cut Tape | DO-204AL, DO-41, Axial; DO-41 | DO-204AL (DO-41); DO-41 | DO-41-2; DO-41 | DO-41; DO-41 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 100 volts | 100 volts | 100 volts | ||||
| ZZT | 350 ohms | 350 ohms | 350 ohms | ||||
| PD | 1300 milliwatts | 1300 milliwatts |