Vishay Precision Group Single Zener Diodes 1N4763A-TR

Description
Zener Diode 91V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 91V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4763ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4763ATR-ND
Single Zener Diodes 1N4763ATR-ND
Zener Diode 91V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 91V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - 1N4763A-TR - 1002189-1N4763A-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4763A-TR
1002189-1N4763A-TR
Diodes - Zener - Single - 1N4763A-TR 1002189-1N4763A-TR
Manufacturer: Vishay Win Source Part Number: 1002189-1N4763A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 69.2V Voltage - Zener (Nom) (Vz): 91V Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002189-1N4763A-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 69.2V
Voltage - Zener (Nom) (Vz): 91V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
91V 1.3W Zener Diode - 2086-1N4763A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
91V 1.3W Zener Diode
2086-1N4763A-TR
91V 1.3W Zener Diode 2086-1N4763A-TR
Diode Zener Single 91V 5% 1.3W 2-Pin DO-41 T/R Product overview: 1N4763A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 1.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4763A-TR can be used for catalog matching and distributor lookup.

Diode Zener Single 91V 5% 1.3W 2-Pin DO-41 T/R Product overview: 1N4763A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 1.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4763A-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4763A-TR
Zener Diodes 1N4763A-TR
Zener Diodes 91 Volt 1.3 Watt

Zener Diodes 91 Volt 1.3 Watt

Buy Now Datasheet
Zener Diode, 1.3W, 91V, Do-41; Zener Voltage Nom Vishay - 22H4384 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 91V, Do-41; Zener Voltage Nom Vishay
22H4384
Zener Diode, 1.3W, 91V, Do-41; Zener Voltage Nom Vishay 22H4384
ZENER DIODE, 1.3W, 91V, DO-41; Zener Voltage Nom:91V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 91V, DO-41; Zener Voltage Nom:91V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 1.3W, 91V, Do-41; Zener Voltage Nom Vishay - 55R1250 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 91V, Do-41; Zener Voltage Nom Vishay
55R1250
Zener Diode, 1.3W, 91V, Do-41; Zener Voltage Nom Vishay 55R1250
ZENER DIODE, 1.3W, 91V, DO-41; Zener Voltage Nom:91V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 91V, DO-41; Zener Voltage Nom:91V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4763A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4763A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4763A-TR
DIODE ZENER 91V 1.3W DO41

DIODE ZENER 91V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4763ATR-ND 1002189-1N4763A-TR 2086-1N4763A-TR 1N4763A-TR 22H4384 1N4763A-TR
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4763A-TR 91V 1.3W Zener Diode Zener Diodes Zener Diode, 1.3W, 91V, Do-41; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) -65 C (-85 F) ? to 175 C (? to 347 F) 175 C (347 F)
Life Cycle Stage Active Removed; Obsolete
Package DO-41; DO-41 Tape and Reel DO-41-2; DO-41 DO-41; DO-41 DO-204AL (DO-41); DO-41
VZ 91 volts 91 volts 91 volts
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data