Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801234-1N4762A-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 1.3W
Voltage - Zener (Nom) (Vz): 82V
Supplier Device Package: DO-41
Temperature Range - Operating: 175°C
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 200 Ohms
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 5μA at 62.2V
Part Number Series: 1N4762
DIODE ZENER 82V 1.3W DO41 Product overview: 1N4762A-TAP from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4762A-TAP can be used for catalog matching and distributor lookup.
Zener Diode 82V 1.3W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 82V 1.3W DO41
DIODE ZENER 82V 1.3W DO41
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 801234-1N4762A-TAP | 287-1N4762A-TAP | 1N4762A-TAPGITB-ND | 1N4762A-TAP | 1N4762A-TAP |
| Product Name | Diodes - Zener - Single - 1N4762A-TAP | 82V 1.3W Zener Diode | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 82 volts | 82 volts | 82 volts | ||
| ZZT | 200 ohms | 200 ohms | 200 ohms | 200 ohms | |
| IR | 0.0050 mA | 0.0050 mA | 5 mA | ||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |