Vishay Precision Group 75V 1W Zener Diode 1N4761A-TR

Description
Zener Diode, 75V V(Z), 5%, 1W, Product overview: 1N4761A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4761A-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 75V V(Z), 5%, 1W, Product overview: 1N4761A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4761A-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 1W Zener Diode - 287-1N4761A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 1W Zener Diode
287-1N4761A-TR
75V 1W Zener Diode 287-1N4761A-TR
Zener Diode, 75V V(Z), 5%, 1W, Product overview: 1N4761A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4761A-TR can be used for catalog matching and distributor lookup.

Zener Diode, 75V V(Z), 5%, 1W, Product overview: 1N4761A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4761A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4761A-TR - 138233-1N4761A-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4761A-TR
138233-1N4761A-TR
Diodes - Zener - Single - 1N4761A-TR 138233-1N4761A-TR
Manufacturer: Vishay Win Source Part Number: 138233-1N4761A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 56V Voltage - Zener (Nom) (Vz): 75V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 138233-1N4761A-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 56V
Voltage - Zener (Nom) (Vz): 75V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - 1N4761AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4761AGITR-ND
Single Zener Diodes 1N4761AGITR-ND
Zener Diode 75V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 75V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4761AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4761AGICT-ND
Single Zener Diodes 1N4761AGICT-ND
Zener Diode 75V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 75V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4761A-TR
Zener Diodes 1N4761A-TR
Zener Diodes 75 Volt 1.3 Watt

Zener Diodes 75 Volt 1.3 Watt

Buy Now Datasheet
Diode, Zener, 1.3W, 75V, Do-204Al, Full Reel; Zener Voltage Nom Vishay - 22H4380 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1.3W, 75V, Do-204Al, Full Reel; Zener Voltage Nom Vishay
22H4380
Diode, Zener, 1.3W, 75V, Do-204Al, Full Reel; Zener Voltage Nom Vishay 22H4380
DIODE, ZENER, 1.3W, 75V, DO-204AL, FULL REEL; Zener Voltage Nom:75V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N4761A Series RoHS Compliant: Yes

DIODE, ZENER, 1.3W, 75V, DO-204AL, FULL REEL; Zener Voltage Nom:75V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N4761A Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4761A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4761A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4761A-TR
DIODE ZENER 75V 1.3W DO41

DIODE ZENER 75V 1.3W DO41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N4761A-TR 138233-1N4761A-TR 1N4761AGITR-ND 1N4761A-TR 22H4380 1N4761A-TR
Product Name 75V 1W Zener Diode Diodes - Zener - Single - 1N4761A-TR Single Zener Diodes Zener Diodes Diode, Zener, 1.3W, 75V, Do-204Al, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-41; DO-41 DO-41-2; DO-41 DO-204AL DO-204AL (DO-41); DO-41
RoHS Compliant RoHS RoHS
VZ 75 volts 75 volts 75 volts
ZZT 175 ohms 175 ohms
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data