Zener Diodes 75 Volt 1.3 Watt Product overview: 1N4761A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4761A-TAP can be used for catalog matching and distributor lookup.
Zener Diode 75V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 75V 1.3W ±5% Through Hole DO-204AL (DO-41)
Manufacturer: Vishay
Win Source Part Number: 1002187-1N4761A-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 56V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 175 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
DIODE ZENER 75V 1.3W DO41
Zener Diodes 75 Volt 1.3 Watt
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N4761A-TAP | 1N4761A-TAPGITB-ND | 1002187-1N4761A-TAP | 1N4761A-TAP | 1N4761A-TAP |
| Product Name | Zener Diode | Single Zener Diodes | Diodes - Zener - Single - 1N4761A-TAP | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | DO-41-2; DO-41 | |
| RoHS Compliant | RoHS | ||||
| VZ | 75 volts | 75 volts | 75 volts | ||
| ZZT | 175 ohms | 175 ohms | 175 ohms |