Vishay Precision Group 68V 1W Zener Diode 1N4760A-TR

Description
Zener Diode, 68V V(Z), 5%, 1W, Product overview: 1N4760A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4760A-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 68V V(Z), 5%, 1W, Product overview: 1N4760A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4760A-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68V 1W Zener Diode - 287-1N4760A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68V 1W Zener Diode
287-1N4760A-TR
68V 1W Zener Diode 287-1N4760A-TR
Zener Diode, 68V V(Z), 5%, 1W, Product overview: 1N4760A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4760A-TR can be used for catalog matching and distributor lookup.

Zener Diode, 68V V(Z), 5%, 1W, Product overview: 1N4760A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4760A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N4760AVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4760AVSCT-ND
Single Zener Diodes 1N4760AVSCT-ND
Zener Diode 68V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 68V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4760AVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4760AVSTR-ND
Single Zener Diodes 1N4760AVSTR-ND
Zener Diode 68V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 68V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Zener Diodes - 8115891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8115891
Zener Diodes 8115891
Zener Diode 68V 5% 1.3W DO-41

Zener Diode 68V 5% 1.3W DO-41

Supplier's Site
Zener Diodes - 8115891P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8115891P
Zener Diodes 8115891P
Zener Diode 68V 5% 1.3W DO-41

Zener Diode 68V 5% 1.3W DO-41

Supplier's Site
Zener Diodes - 1451986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1451986
Zener Diodes 1451986
Zener Diode 68V 5% 1.3W DO-41

Zener Diode 68V 5% 1.3W DO-41

Supplier's Site
Diodes - Zener - Single - 1N4760A-TR - 1002185-1N4760A-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4760A-TR
1002185-1N4760A-TR
Diodes - Zener - Single - 1N4760A-TR 1002185-1N4760A-TR
Manufacturer: Vishay Win Source Part Number: 1002185-1N4760A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002185-1N4760A-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 51.7V
Voltage - Zener (Nom) (Vz): 68V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode, 1.3W, 68V, Do-41; Zener Voltage Nom Vishay - 18M3521 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 68V, Do-41; Zener Voltage Nom Vishay
18M3521
Zener Diode, 1.3W, 68V, Do-41; Zener Voltage Nom Vishay 18M3521
ZENER DIODE, 1.3W, 68V, DO-41; Zener Voltage Nom:68V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 68V, DO-41; Zener Voltage Nom:68V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 1.3W, 68V, Do-41; Zener Voltage Vz Typ Vishay - 55R1248 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 68V, Do-41; Zener Voltage Vz Typ Vishay
55R1248
Zener Diode, 1.3W, 68V, Do-41; Zener Voltage Vz Typ Vishay 55R1248
ZENER DIODE, 1.3W, 68V, DO-41; Zener Voltage Vz Typ:68V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; No. of Pins:2; Diode Type:Zener; Package / Case:DO-41 RoHS Compliant: Yes

ZENER DIODE, 1.3W, 68V, DO-41; Zener Voltage Vz Typ:68V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; No. of Pins:2; Diode Type:Zener; Package / Case:DO-41 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4760A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4760A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4760A-TR
DIODE ZENER 68V 1.3W DO41

DIODE ZENER 68V 1.3W DO41

Supplier's Site
Single Zener Diodes - 1N4760A-TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4760A-TR
Single Zener Diodes 1N4760A-TR
DIODE ZENER 68V 1.3W DO41

DIODE ZENER 68V 1.3W DO41

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4760A-TR
Zener Diodes 1N4760A-TR
Zener Diodes 68 Volt 1.3 Watt

Zener Diodes 68 Volt 1.3 Watt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N4760A-TR 1N4760AVSCT-ND 8115891 8115891P 1002185-1N4760A-TR 18M3521 55R1248 1N4760A-TR 1N4760A-TR 1N4760A-TR
Product Name 68V 1W Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - 1N4760A-TR Zener Diode, 1.3W, 68V, Do-41; Zener Voltage Nom Vishay Zener Diode, 1.3W, 68V, Do-41; Zener Voltage Vz Typ Vishay Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
PD 1 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts
Tj 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F) 175 C (347 F)
Package Do-41 DO-41; DO-41 DO-41; DO-41 DO-41; DO-41 DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41-2; DO-41
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data