Zener Diodes 68 Volt 1.3 Watt Product overview: 1N4760A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4760A-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 905677-1N4760A-TAP
Series: Automotive, AEC-Q101
Operating Temperature Range: 175°C (TJ)
Features: Zener Diode 68 V 1.3 W ±5% Through Hole DO-204AL (DO-41)
Package: DO-204AL, DO-41, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: 1N4760
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N4760A-TAPGICT, 1N4760A-TAPGITB
Zener Diode 68V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 68V 1.3W ±5% Through Hole DO-204AL (DO-41)
ZENER DIODE, 68V, 1.3W, DO-41; Zener Voltage Nom:68V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:AEC-Q1
DIODE ZENER 68V 1.3W DO41
Zener Diodes 68 Volt 1.3 Watt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N4760A-TAP | 905677-1N4760A-TAP | 1N4760A-TAPGITB-ND | 61AC3272 | 1N4760A-TAP | 1N4760A-TAP |
| Product Name | Zener Diode | Diodes - Zener - Single - 1N4760A-TAP | Single Zener Diodes | Zener Diode, 68V, 1.3W, Do-41; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Cut Tape | DO-204AL (DO-41); DO-41 | DO-41 (DO-204AL); DO-41 | DO-204AL (DO-41); DO-41 | DO-41-2; DO-41 | |
| RoHS Compliant | RoHS | |||||
| VZ | 68 volts | 68 volts | ||||
| ZZT | 150 ohms | 150 ohms | ||||
| PD | 1300 milliwatts | 1300 milliwatts |