Vishay Precision Group Single Zener Diodes 1N4759A-TR

Description
Zener Diode 62V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 62V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4759AVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4759AVSTR-ND
Single Zener Diodes 1N4759AVSTR-ND
Zener Diode 62V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 62V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4759AVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4759AVSCT-ND
Single Zener Diodes 1N4759AVSCT-ND
Zener Diode 62V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 62V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
62V 1W Zener Diode - 287-1N4759A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 1W Zener Diode
287-1N4759A-TR
62V 1W Zener Diode 287-1N4759A-TR
Zener Diode, 62V V(Z), 5%, 1W, Product overview: 1N4759A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4759A-TR can be used for catalog matching and distributor lookup.

Zener Diode, 62V V(Z), 5%, 1W, Product overview: 1N4759A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4759A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367541-1N4759A-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367541-1N4759A-TR
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367541-1N4759A-TR
Win Source Part Number: 1367541-1N4759A-TR Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: 175°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Product Status: Active Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Base Product Number: 1N4759 Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 47.1 V Power - Max: 1.3 W Voltage - Zener (Nom) (Vz): 62 V Impedance (Max) (Zzt): 125 Ohms

Win Source Part Number: 1367541-1N4759A-TR
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 175°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Base Product Number: 1N4759
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 47.1 V
Power - Max: 1.3 W
Voltage - Zener (Nom) (Vz): 62 V
Impedance (Max) (Zzt): 125 Ohms

Buy Now Datasheet
Zener Diode, 1.3W, 62V, Do-41; Zener Voltage Nom Vishay - 33C2815 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 62V, Do-41; Zener Voltage Nom Vishay
33C2815
Zener Diode, 1.3W, 62V, Do-41; Zener Voltage Nom Vishay 33C2815
ZENER DIODE, 1.3W, 62V, DO-41; Zener Voltage Nom:62V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 62V, DO-41; Zener Voltage Nom:62V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1.3W, 62V, Do-41, Full Reel; Zener Voltage Nom Vishay - 55R1247 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 62V, Do-41, Full Reel; Zener Voltage Nom Vishay
55R1247
Zener Diode, 1.3W, 62V, Do-41, Full Reel; Zener Voltage Nom Vishay 55R1247
ZENER DIODE, 1.3W, 62V, DO-41, FULL REEL; Zener Voltage Nom:62V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 62V, DO-41, FULL REEL; Zener Voltage Nom:62V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode Zener Single 62V 5% 1.3W 2-Pin DO-41 T/R - 884-1N4759A-TR - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 62V 5% 1.3W 2-Pin DO-41 T/R
884-1N4759A-TR
Diode Zener Single 62V 5% 1.3W 2-Pin DO-41 T/R 884-1N4759A-TR
Diode Zener Single 62V 5% 1.3W 2-Pin DO-41 T/R

Diode Zener Single 62V 5% 1.3W 2-Pin DO-41 T/R

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4759A-TR
Zener Diodes 1N4759A-TR
Zener Diodes 62 Volt 1.3 Watt

Zener Diodes 62 Volt 1.3 Watt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4759A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4759A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4759A-TR
DIODE ZENER 62V 1.3W DO41

DIODE ZENER 62V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4759AVSTR-ND 287-1N4759A-TR 1367541-1N4759A-TR 33C2815 884-1N4759A-TR 1N4759A-TR 1N4759A-TR
Product Name Single Zener Diodes 62V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diode, 1.3W, 62V, Do-41; Zener Voltage Nom Vishay Diode Zener Single 62V 5% 1.3W 2-Pin DO-41 T/R Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F) 175 C (347 F)
PD 1 milliwatts 1300 milliwatts 1300 milliwatts
Package DO-204AL, DO-41, Axial DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41-2; DO-41 DO-204AL (DO-41); DO-41
VZ 62 volts 62 volts 62 volts
ZZT 125 ohms 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB984-C3V9,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers