Zener Diode, 62V V(Z), 5%, 1W, Product overview: 1N4759A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4759A-TAP can be used for catalog matching and distributor lookup.
Zener Diode 62V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 62V 1.3W ±5% Through Hole DO-204AL (DO-41)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 713023-1N4759A-TAP
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 62V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Temperature Range - Operating: 175°C
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 125 Ohms
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 1N4759
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1.3W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 5μA at 47.1V
DIODE ZENER 62V 1.3W DO41
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N4759A-TAP | 1N4759A-TAPGITB-ND | 713023-1N4759A-TAP | 1N4759A-TAP |
| Product Name | 62V 1W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - 1N4759A-TAP | Discrete Semiconductor Products - Diodes - Zener |
| Package | Ammo Pack | DO-204AL (DO-41); DO-41 | ||
| RoHS Compliant | RoHS | |||
| VZ | 62 volts | 62 volts | 62 volts | |
| ZZT | 125 ohms | 125 ohms | 125 ohms |