Zener Diode 56V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 56V 1.3W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 56V 1.3W DO41
Zener Diodes 56 Volt 1.3 Watt
ZENER DIODE, 1.3W, 56V, DO-41, FULL REEL; Zener Voltage Nom:56V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4758AVSCT-ND | 1N4758A-TR | 1N4758A-TR | 22H4374 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 1.3W, 56V, Do-41, Full Reel; Zener Voltage Nom Vishay |
| Tj | 175 C (347 F) | 175 C (347 F) | ? to 175 C (? to 347 F) | |
| Life Cycle Stage | Active | |||
| Package | DO-204AL (DO-41); DO-41 | DO-41-2; DO-41 | DO-41; DO-41 | |
| VZ | 56 volts | |||
| ZZT | 110 ohms |