Vishay Precision Group Diodes - Zener - Single - 1N4757A-TR 1N4757A-TR

Description
Manufacturer: Vishay Win Source Part Number: 122258-1N4757A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 38.8V Voltage - Zener (Nom) (Vz): 51V Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 122258-1N4757A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 38.8V Voltage - Zener (Nom) (Vz): 51V Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4757A-TR - 122258-1N4757A-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4757A-TR
122258-1N4757A-TR
Diodes - Zener - Single - 1N4757A-TR 122258-1N4757A-TR
Manufacturer: Vishay Win Source Part Number: 122258-1N4757A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 38.8V Voltage - Zener (Nom) (Vz): 51V Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 122258-1N4757A-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 38.8V
Voltage - Zener (Nom) (Vz): 51V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1N4757AVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4757AVSCT-ND
Single Zener Diodes 1N4757AVSCT-ND
Zener Diode 51V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 51V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4757AVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4757AVSTR-ND
Single Zener Diodes 1N4757AVSTR-ND
Zener Diode 51V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 51V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
51V 1W Zener Diode - 287-1N4757A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51V 1W Zener Diode
287-1N4757A-TR
51V 1W Zener Diode 287-1N4757A-TR
Zener Diode, 51V V(Z), 5%, 1W, Product overview: 1N4757A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4757A-TR can be used for catalog matching and distributor lookup.

Zener Diode, 51V V(Z), 5%, 1W, Product overview: 1N4757A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4757A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4757A-TR
Zener Diodes 1N4757A-TR
Zener Diodes 51 Volt 1.3 Watt

Zener Diodes 51 Volt 1.3 Watt

Buy Now Datasheet
Zener Diode, 1.3W, 51V, Do-41; Zener Voltage Nom Vishay - 55R1246 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 51V, Do-41; Zener Voltage Nom Vishay
55R1246
Zener Diode, 1.3W, 51V, Do-41; Zener Voltage Nom Vishay 55R1246
ZENER DIODE, 1.3W, 51V, DO-41; Zener Voltage Nom:51V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 51V, DO-41; Zener Voltage Nom:51V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1.3W, 51V, Do-41, Full Reel; Zener Voltage Nom Vishay - 33C2811 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 51V, Do-41, Full Reel; Zener Voltage Nom Vishay
33C2811
Zener Diode, 1.3W, 51V, Do-41, Full Reel; Zener Voltage Nom Vishay 33C2811
ZENER DIODE, 1.3W, 51V, DO-41, FULL REEL; Zener Voltage Nom:51V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 51V, DO-41, FULL REEL; Zener Voltage Nom:51V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4757A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4757A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4757A-TR
DIODE ZENER 51V 1.3W DO41

DIODE ZENER 51V 1.3W DO41

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 122258-1N4757A-TR 1N4757AVSCT-ND 287-1N4757A-TR 1N4757A-TR 55R1246 1N4757A-TR
Product Name Diodes - Zener - Single - 1N4757A-TR Single Zener Diodes 51V 1W Zener Diode Zener Diodes Zener Diode, 1.3W, 51V, Do-41; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-41; DO-41 Tape and Reel DO-41-2; DO-41 DO-41; DO-41 DO-204AL (DO-41); DO-41
VZ 51 volts 51 volts 51 volts
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
IR 0.0050 mA 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C22,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers