Vishay Precision Group 47V 1300mW Zener Diode 1N4756A-TAP

Description
Diode Zener Single 47V 5% 1300mW 2-Pin DO-41 Ammo Product overview: 1N4756A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4756A-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 47V 5% 1300mW 2-Pin DO-41 Ammo Product overview: 1N4756A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4756A-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47V 1300mW Zener Diode - 287-1N4756A-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 1300mW Zener Diode
287-1N4756A-TAP
47V 1300mW Zener Diode 287-1N4756A-TAP
Diode Zener Single 47V 5% 1300mW 2-Pin DO-41 Ammo Product overview: 1N4756A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4756A-TAP can be used for catalog matching and distributor lookup.

Diode Zener Single 47V 5% 1300mW 2-Pin DO-41 Ammo Product overview: 1N4756A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4756A-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N4756A-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4756A-TAPGITB-ND
Single Zener Diodes 1N4756A-TAPGITB-ND
Zener Diode 47V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 47V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4756A-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4756A-TAPGICT-ND
Single Zener Diodes 1N4756A-TAPGICT-ND
Zener Diode 47V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 47V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - 1N4756A-TAP - 1002183-1N4756A-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4756A-TAP
1002183-1N4756A-TAP
Diodes - Zener - Single - 1N4756A-TAP 1002183-1N4756A-TAP
Manufacturer: Vishay Win Source Part Number: 1002183-1N4756A-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 35.8V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 80 Ohm Family Name: 1N4756A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Alternative Parts (Cross-Reference): 1N4756A; 1N4756A-T; TC1N4756A; 1N4756A; Introduction Date: March 09, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002183-1N4756A-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 35.8V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 80 Ohm
Family Name: 1N4756A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Alternative Parts (Cross-Reference): 1N4756A; 1N4756A-T; TC1N4756A; 1N4756A;
Introduction Date: March 09, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4756A-TAP
Zener Diodes 1N4756A-TAP
Zener Diodes 47 Volt 1.3 Watt

Zener Diodes 47 Volt 1.3 Watt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4756A-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4756A-TAP
Discrete Semiconductor Products - Diodes - Zener 1N4756A-TAP
DIODE ZENER 47V 1.3W DO41

DIODE ZENER 47V 1.3W DO41

Supplier's Site
Zener Diode, 1.3W, 47V, Do-41; Zener Voltage Nom Vishay - 95B4986 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 47V, Do-41; Zener Voltage Nom Vishay
95B4986
Zener Diode, 1.3W, 47V, Do-41; Zener Voltage Nom Vishay 95B4986
ZENER DIODE, 1.3W, 47V, DO-41; Zener Voltage Nom:47V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 47V, DO-41; Zener Voltage Nom:47V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N4756A-TAP 1N4756A-TAPGITB-ND 1002183-1N4756A-TAP 1N4756A-TAP 1N4756A-TAP 95B4986
Product Name 47V 1300mW Zener Diode Single Zener Diodes Diodes - Zener - Single - 1N4756A-TAP Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.3W, 47V, Do-41; Zener Voltage Nom Vishay
Package Ammo DO-41; DO-41 DO-41-2; DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS
VZ 47 volts 47 volts 47 volts
ZZT 80 ohms 80 ohms 80 ohms
PD 1.3 milliwatts 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data