Vishay Precision Group Single Zener Diodes 1N4755A-TR

Description
Zener Diode 43V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 43V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4755AVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4755AVSCT-ND
Single Zener Diodes 1N4755AVSCT-ND
Zener Diode 43V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 43V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4755AVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4755AVSTR-ND
Single Zener Diodes 1N4755AVSTR-ND
Zener Diode 43V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 43V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
43V 1W Zener Diode - 287-1N4755A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 1W Zener Diode
287-1N4755A-TR
43V 1W Zener Diode 287-1N4755A-TR
Zener Diode, 43V V(Z), 5%, 1W, Product overview: 1N4755A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4755A-TR can be used for catalog matching and distributor lookup.

Zener Diode, 43V V(Z), 5%, 1W, Product overview: 1N4755A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4755A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4755A-TR - 1002181-1N4755A-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4755A-TR
1002181-1N4755A-TR
Diodes - Zener - Single - 1N4755A-TR 1002181-1N4755A-TR
Manufacturer: Vishay Win Source Part Number: 1002181-1N4755A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 32.7V Voltage - Zener (Nom) (Vz): 43V Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002181-1N4755A-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 32.7V
Voltage - Zener (Nom) (Vz): 43V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4755A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4755A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4755A-TR
DIODE ZENER 43V 1.3W DO41

DIODE ZENER 43V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4755A-TR
Zener Diodes 1N4755A-TR
Zener Diodes 43 Volt 1.3 Watt

Zener Diodes 43 Volt 1.3 Watt

Buy Now Datasheet
Zener Diode, 1.3W, 43V, Do-41; Zener Voltage Nom Vishay - 18M3519 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 43V, Do-41; Zener Voltage Nom Vishay
18M3519
Zener Diode, 1.3W, 43V, Do-41; Zener Voltage Nom Vishay 18M3519
ZENER DIODE, 1.3W, 43V, DO-41; Zener Voltage Nom:43V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 43V, DO-41; Zener Voltage Nom:43V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 1.3W, 43V, Do-41, Full Reel; Zener Voltage Nom Vishay - 55R1244 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 43V, Do-41, Full Reel; Zener Voltage Nom Vishay
55R1244
Zener Diode, 1.3W, 43V, Do-41, Full Reel; Zener Voltage Nom Vishay 55R1244
ZENER DIODE, 1.3W, 43V, DO-41, FULL REEL; Zener Voltage Nom:43V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 43V, DO-41, FULL REEL; Zener Voltage Nom:43V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4755AVSCT-ND 287-1N4755A-TR 1002181-1N4755A-TR 1N4755A-TR 1N4755A-TR 18M3519
Product Name Single Zener Diodes 43V 1W Zener Diode Diodes - Zener - Single - 1N4755A-TR Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 1.3W, 43V, Do-41; Zener Voltage Nom Vishay
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) ? to 175 C (? to 347 F)
Package Tape and Reel DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41-2; DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS
VZ 43 volts 43 volts 43 volts
ZZT 70 ohms 70 ohms
Unlock Full Specs
to access all available technical data