Zener Diodes 43 Volt 1.3 Watt Product overview: 1N4755A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4755A-TAP can be used for catalog matching and distributor lookup.
Zener Diode 43V 1.3W ±5% Through Hole DO-204AL (DO-41)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 728691-1N4755A-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 43V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Temperature Range - Operating: 175°C
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 70 Ohms
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Family Part Number: 1N4755
Manufacturer Pack Quantity: 25,000
MSL Level: 1 (Unlimited)
Maximum Power: 1.3W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 5μA at 32.7V
ZENER DIODE, 1.3W, 43V, DO-41, FULL REEL; Zener Voltage Nom:43V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series RoHS Compliant: Yes
DIODE ZENER 43V 1.3W DO41
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N4755A-TAP | 1N4755A-TAP-ND | 728691-1N4755A-TAP | 95B4985 | 1N4755A-TAP |
| Product Name | Zener Diode | Single Zener Diodes | Diodes - Zener - Single - 1N4755A-TAP | Zener Diode, 1.3W, 43V, Do-41, Full Reel; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | ||
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 43 volts | 43 volts | 43 volts | ||
| ZZT | 70 ohms | 70 ohms | 70 ohms | ||
| PD | 1300 milliwatts | 1300 milliwatts |