Vishay Precision Group Zener Diodes 1N4753A-TAP

Description
Diode Zener Single 36V 5% 1.3W DO-41
Request a Quote Datasheet
Description
Diode Zener Single 36V 5% 1.3W DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7480977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7480977
Zener Diodes 7480977
Diode Zener Single 36V 5% 1.3W DO-41

Diode Zener Single 36V 5% 1.3W DO-41

Supplier's Site
Zener Diodes - 7480977P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7480977P
Zener Diodes 7480977P
Diode Zener Single 36V 5% 1.3W DO-41

Diode Zener Single 36V 5% 1.3W DO-41

Supplier's Site
Zener Diodes - 1451974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1451974
Zener Diodes 1451974
Diode Zener Single 36V 5% 1.3W DO-41

Diode Zener Single 36V 5% 1.3W DO-41

Supplier's Site
36V 1300mW Zener Diode - 287-1N4753A-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 1300mW Zener Diode
287-1N4753A-TAP
36V 1300mW Zener Diode 287-1N4753A-TAP
Diode Zener Single 36V 5% 1300mW 2-Pin DO-41 Ammo Product overview: 1N4753A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4753A-TAP can be used for catalog matching and distributor lookup.

Diode Zener Single 36V 5% 1300mW 2-Pin DO-41 Ammo Product overview: 1N4753A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4753A-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4753A-TAP - 801224-1N4753A-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4753A-TAP
801224-1N4753A-TAP
Diodes - Zener - Single - 1N4753A-TAP 801224-1N4753A-TAP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801224-1N4753A-TAP Packaging: Tape & Box (TB) Mounting Style: Through Hole Tolerance: ±5% Power - Max: 1.3W Voltage - Zener (Nom) (Vz): 36V Supplier Device Package: DO-41 Temperature Range - Operating: 175°C Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 50 Ohms Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 25,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 5μA at 27.4V Part Number Series: 1N4753

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801224-1N4753A-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 1.3W
Voltage - Zener (Nom) (Vz): 36V
Supplier Device Package: DO-41
Temperature Range - Operating: 175°C
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 50 Ohms
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 25,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 5μA at 27.4V
Part Number Series: 1N4753

Buy Now
Single Zener Diodes - 1N4753A-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4753A-TAPCT-ND
Single Zener Diodes 1N4753A-TAPCT-ND
Zener Diode 36V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 36V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4753A-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4753A-TAPTB-ND
Single Zener Diodes 1N4753A-TAPTB-ND
Zener Diode 36V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 36V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4753A-TAP
Zener Diodes 1N4753A-TAP
Zener Diodes 36 Volt 1.3 Watt

Zener Diodes 36 Volt 1.3 Watt

Buy Now Datasheet
Zener Diode, 1.3W, 36V, Do-41; Zener Voltage Nom Vishay - 18M3516 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 36V, Do-41; Zener Voltage Nom Vishay
18M3516
Zener Diode, 1.3W, 36V, Do-41; Zener Voltage Nom Vishay 18M3516
ZENER DIODE, 1.3W, 36V, DO-41; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 36V, DO-41; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 36V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay - 28X7134 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 36V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay
28X7134
Diode, Zener, 36V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay 28X7134
DIODE, ZENER, 36V, 1.3W, DO-204AL, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-RoHS Compliant: Yes

DIODE, ZENER, 36V, 1.3W, DO-204AL, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4753A-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4753A-TAP
Discrete Semiconductor Products - Diodes - Zener 1N4753A-TAP
DIODE ZENER 36V 1.3W DO41

DIODE ZENER 36V 1.3W DO41

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7480977 7480977P 287-1N4753A-TAP 801224-1N4753A-TAP 1N4753A-TAPCT-ND 1N4753A-TAP 18M3516 28X7134 1N4753A-TAP
Product Name Zener Diodes Zener Diodes 36V 1300mW Zener Diode Diodes - Zener - Single - 1N4753A-TAP Single Zener Diodes Zener Diodes Zener Diode, 1.3W, 36V, Do-41; Zener Voltage Nom Vishay Diode, Zener, 36V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Package Do-41 DO-41; DO-41 Ammo DO-41-2; DO-41 DO-41; DO-41 DO-204AL DO-204AL (DO-41); DO-41
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 36 volts 36 volts 36 volts
ZZT 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data