Vishay Precision Group Zener Diode, 1.3W, 36V, Do-41; Zener Voltage Nom Vishay 1N4753A-TAP.

Description
ZENER DIODE, 1.3W, 36V, DO-41; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 1.3W, 36V, DO-41; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1.3W, 36V, Do-41; Zener Voltage Nom Vishay - 28AC6647 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 36V, Do-41; Zener Voltage Nom Vishay
28AC6647
Zener Diode, 1.3W, 36V, Do-41; Zener Voltage Nom Vishay 28AC6647
ZENER DIODE, 1.3W, 36V, DO-41; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 36V, DO-41; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 28AC6647
Product Name Zener Diode, 1.3W, 36V, Do-41; Zener Voltage Nom Vishay
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4732A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4475 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1219610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details