Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121824-1N4753A-T
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 36V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Status: Obsolete
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 1 kOhms
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Power: 1.3W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 5μA at 27.4V
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1121824-1N4753A-T |
| Product Name | Diodes - Zener - Single - 1N4753A-T |
| Life Cycle Stage | Obsolete |