Vishay Intertechnology, Inc. Single Zener Diodes 1N4752A-TAP

Description
Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4752A-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4752A-TAPGITB-ND
Single Zener Diodes 1N4752A-TAPGITB-ND
Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4752A-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4752A-TAPGICT-ND
Single Zener Diodes 1N4752A-TAPGICT-ND
Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Zener Diode - 287-1N4752A-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-1N4752A-TAP
Zener Diode 287-1N4752A-TAP
Zener Diodes 33 Volt 1.3 Watt Product overview: 1N4752A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4752A-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 33 Volt 1.3 Watt Product overview: 1N4752A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4752A-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4752A-TAP - 803993-1N4752A-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4752A-TAP
803993-1N4752A-TAP
Diodes - Zener - Single - 1N4752A-TAP 803993-1N4752A-TAP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803993-1N4752A-TAP Packaging: Tape & Box (TB) Mounting Style: Through Hole Tolerance: ±5% Power - Max: 1.3W Voltage - Zener (Nom) (Vz): 33V Supplier Device Package: DO-41 Temperature Range - Operating: 175°C Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 45 Ohms Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 5μA at 25.1V Part Number Series: 1N4752

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803993-1N4752A-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 1.3W
Voltage - Zener (Nom) (Vz): 33V
Supplier Device Package: DO-41
Temperature Range - Operating: 175°C
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 45 Ohms
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 5μA at 25.1V
Part Number Series: 1N4752

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N4752A-TAP
Zener Diodes 1N4752A-TAP
Zener Diodes 33 Volt 1.3 Watt

Zener Diodes 33 Volt 1.3 Watt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4752A-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4752A-TAP
Discrete Semiconductor Products - Diodes - Zener 1N4752A-TAP
DIODE ZENER 33V 1.3W DO41

DIODE ZENER 33V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4752A-TAPGITB-ND 287-1N4752A-TAP 803993-1N4752A-TAP 1N4752A-TAP 1N4752A-TAP
Product Name Single Zener Diodes Zener Diode Diodes - Zener - Single - 1N4752A-TAP Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Package Ammo Pack DO-41-2; DO-41 DO-204AL (DO-41); DO-41
RoHS Compliant RoHS
VZ 33 volts 33 volts 33 volts
Unlock Full Specs
to access all available technical data