Vishay Precision Group 30V 1.3W Zener Diode 1N4751A-TR

Description
Zener Diode 30V 1.3W 5% DO-41 T/R Product overview: 1N4751A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4751A-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode 30V 1.3W 5% DO-41 T/R Product overview: 1N4751A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4751A-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 1.3W Zener Diode - 287-1N4751A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1.3W Zener Diode
287-1N4751A-TR
30V 1.3W Zener Diode 287-1N4751A-TR
Zener Diode 30V 1.3W 5% DO-41 T/R Product overview: 1N4751A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4751A-TR can be used for catalog matching and distributor lookup.

Zener Diode 30V 1.3W 5% DO-41 T/R Product overview: 1N4751A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4751A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 1808557P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808557P
Zener Diodes 1808557P
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 1808557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808557
Zener Diodes 1808557
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 1808186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808186
Zener Diodes 1808186
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Single Zener Diodes - 1N4751AVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4751AVSTR-ND
Single Zener Diodes 1N4751AVSTR-ND
Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4751AVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4751AVSCT-ND
Single Zener Diodes 1N4751AVSCT-ND
Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4751A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4751A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4751A-TR
DIODE ZENER 30V 1.3W DO41

DIODE ZENER 30V 1.3W DO41

Supplier's Site
Single Zener Diodes - 1N4751A-TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4751A-TR
Single Zener Diodes 1N4751A-TR
DIODE ZENER 30V 1.3W DO41

DIODE ZENER 30V 1.3W DO41

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4751A-TR
Zener Diodes 1N4751A-TR
Zener Diodes 30 Volt 1.3 Watt

Zener Diodes 30 Volt 1.3 Watt

Buy Now Datasheet
Zener Diode, 1.3W, 30V, Do-41; Zener Voltage Nom Vishay - 18M3515 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 30V, Do-41; Zener Voltage Nom Vishay
18M3515
Zener Diode, 1.3W, 30V, Do-41; Zener Voltage Nom Vishay 18M3515
ZENER DIODE, 1.3W, 30V, DO-41; Zener Voltage Nom:30V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 30V, DO-41; Zener Voltage Nom:30V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 1.3W, 30V, Do-41, Full Reel; Zener Voltage Nom Vishay - 55R1241 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 30V, Do-41, Full Reel; Zener Voltage Nom Vishay
55R1241
Zener Diode, 1.3W, 30V, Do-41, Full Reel; Zener Voltage Nom Vishay 55R1241
ZENER DIODE, 1.3W, 30V, DO-41, FULL REEL; Zener Voltage Nom:30V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 30V, DO-41, FULL REEL; Zener Voltage Nom:30V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener; 30 V @ 8.5 mA; 1 W @ +50C(Ambient); DO-41; 40 Ohms @ 8.5 mA - 70061625 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 30 V @ 8.5 mA; 1 W @ +50C(Ambient); DO-41; 40 Ohms @ 8.5 mA
70061625
Diode, Zener; 30 V @ 8.5 mA; 1 W @ +50C(Ambient); DO-41; 40 Ohms @ 8.5 mA 70061625
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N4751A-TR 1808557P 1N4751AVSTR-ND 1N4751A-TR 1N4751A-TR 1N4751A-TR 18M3515 70061625
Product Name 30V 1.3W Zener Diode Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Zener Diode, 1.3W, 30V, Do-41; Zener Voltage Nom Vishay Diode, Zener; 30 V @ 8.5 mA; 1 W @ +50C(Ambient); DO-41; 40 Ohms @ 8.5 mA
Package Tape and Reel DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41-2; DO-41 DO-41; DO-41 DO-41
RoHS Compliant RoHS RoHS RoHS
VZ 30 volts 30 volts 30 volts
ZZT 40 ohms 40 ohms 40 ohms
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data