Manufacturer: Vishay
Win Source Part Number: 197363-1N4751A-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 22.8V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diodes 30 Volt 1.3 Watt Product overview: 1N4751A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4751A-TAP can be used for catalog matching and distributor lookup.
DIODE ZENER 30V 1.3W DO41
DIODE ZENER 30V 1.3W DO41
Zener Diodes 30 Volt 1.3 Watt
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 197363-1N4751A-TAP | 1N4751A-TAPGITB-ND | 287-1N4751A-TAP | 1N4751A-TAP | 1N4751A-TAP | 1N4751A-TAP |
| Product Name | Diodes - Zener - Single - 1N4751A-TAP | Single Zener Diodes | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | DO-41; DO-41 | Tape and Reel | DO-204AL, DO-41, Axial; DO-41 | DO-204AL (DO-41); DO-41 | DO-41-2; DO-41 | |
| VZ | 30 volts | 30 volts | 30 volts | 30 volts | ||
| ZZT | 40 ohms | 40 ohms | 40 ohms | 40 ohms |