ZENER DIODE, 1.3W, 27V, DO-41; Zener Voltage Nom:27V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 30AC2869 |
| Product Name | Zener Diode, 1.3W, 27V, Do-41; Zener Voltage Nom Vishay |
| Package | DO-41; DO-41 |