Vishay Precision Group Single Zener Diodes 1N4750A-TR

Description
Zener Diode 27V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 27V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4750AVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4750AVSTR-ND
Single Zener Diodes 1N4750AVSTR-ND
Zener Diode 27V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 27V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4750AVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4750AVSCT-ND
Single Zener Diodes 1N4750AVSCT-ND
Zener Diode 27V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 27V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - 1N4750A-TR - 1002175-1N4750A-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4750A-TR
1002175-1N4750A-TR
Diodes - Zener - Single - 1N4750A-TR 1002175-1N4750A-TR
Manufacturer: Vishay Win Source Part Number: 1002175-1N4750A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 20.6V Voltage - Zener (Nom) (Vz): 27V Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002175-1N4750A-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 20.6V
Voltage - Zener (Nom) (Vz): 27V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, Zener; 27 V @ 9.5 mA; 1 W @ +50C(Ambient); DO-41; 35 Ohms @ 9.5 mA - 70061624 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 27 V @ 9.5 mA; 1 W @ +50C(Ambient); DO-41; 35 Ohms @ 9.5 mA
70061624
Diode, Zener; 27 V @ 9.5 mA; 1 W @ +50C(Ambient); DO-41; 35 Ohms @ 9.5 mA 70061624
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Zener Diode, 1.3W, 27V, Do-41; Zener Voltage Nom Vishay - 55R1240 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 27V, Do-41; Zener Voltage Nom Vishay
55R1240
Zener Diode, 1.3W, 27V, Do-41; Zener Voltage Nom Vishay 55R1240
ZENER DIODE, 1.3W, 27V, DO-41; Zener Voltage Nom:27V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 27V, DO-41; Zener Voltage Nom:27V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1.3W, 27V, Do-41, Full Reel; Zener Voltage Nom Vishay - 33C2801 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 27V, Do-41, Full Reel; Zener Voltage Nom Vishay
33C2801
Zener Diode, 1.3W, 27V, Do-41, Full Reel; Zener Voltage Nom Vishay 33C2801
ZENER DIODE, 1.3W, 27V, DO-41, FULL REEL; Zener Voltage Nom:27V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 27V, DO-41, FULL REEL; Zener Voltage Nom:27V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4750A-TR
Zener Diodes 1N4750A-TR
Zener Diodes 27 Volt 1.3 Watt

Zener Diodes 27 Volt 1.3 Watt

Buy Now Datasheet
Single Zener Diodes - 1N4750A-TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4750A-TR
Single Zener Diodes 1N4750A-TR
DIODE ZENER 27V 1.3W DO41

DIODE ZENER 27V 1.3W DO41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4750A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4750A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4750A-TR
DIODE ZENER 27V 1.3W DO41

DIODE ZENER 27V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4750AVSTR-ND 1002175-1N4750A-TR 70061624 55R1240 1N4750A-TR 1N4750A-TR 1N4750A-TR
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4750A-TR Diode, Zener; 27 V @ 9.5 mA; 1 W @ +50C(Ambient); DO-41; 35 Ohms @ 9.5 mA Zener Diode, 1.3W, 27V, Do-41; Zener Voltage Nom Vishay Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F) 175 C (347 F)
Life Cycle Stage Active Active
Package DO-41; DO-41 DO-41 DO-41; DO-41 DO-41-2; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-204AL (DO-41); DO-41
VZ 27 volts 27 volts 27 volts
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data